Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1609037-8 |
Prices starting from US$14.30
Current Rating | 20A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Bulkhead |
Output Type | .250" FASTON |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 50Hz/60Hz 20A 250VAC Faston Bulkhead | Avnet America |
RFI Filter Medical 20A | RS |
Power Line Filter, 1-Ph, 20A, 250Vac Rohs Compliant: Yes |Corcom Te Connectivity 3-1609037-8 | Newark Electronics |
Corcom 20A Medical Power Line Filter 20EH1 | TE Connectivity 3-1609037-8 | RS Americas |
FILTER, POWER LINE, MEDICAL, 20A, 250VAC | element14 |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 3-1609037-8?
Additional datasheets, footprints and schematics for 3-1609037-8 are listed on our Part Details page. You can also find images and similar parts to 3-1609037-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609037-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609037-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609037-8 fall under?
The 3-1609037-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609037-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609037-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609037-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609037-8 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 3-1609037-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609037-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1609037-8?
You can fill out our help required form which you can use to request a quote for 3-1609037-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.