Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20EHT6 |
Prices starting from US$67.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$86.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$91.25
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$76.39
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$79.70
|
97
in stock
|
Buy Now | |
Distrelec
from US$68.00
|
97
in stock
|
Buy Now | |
Avnet America
from US$71.24
|
-
|
Buy Now | |
RS Americas
from US$145.50
|
-
|
Buy Now | |
TE Store
from US$163.74
|
-
|
Buy Now | |
Sager
from US$67.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Bulkhead |
Input Type | Stud |
Filtered | Yes |
Ground Choke Option | No |
Output Type | Stud |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 3-1609037-5 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 20EHT6 F8369 Power Line Filters EMI/RFI | Distrelec |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Panel Mount | Avnet America |
Corcom 20A Medical Power Line Filter 20EHT6 | TE Connectivity 3-1609037-5 | RS Americas |
Special Order: 20EHT6=F8369 Current Rating: 20 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom Ht Series | 20 A Stud .002 mA | Part Number: 3-1609037-5 | Internal Number: 3-1609037-5 | Alias Number: 20EHT6 | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 3-1609037-5?
Additional datasheets, footprints and schematics for 3-1609037-5 are listed on our Part Details page. You can also find images and similar parts to 3-1609037-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609037-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609037-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609037-5 fall under?
The 3-1609037-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609037-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609037-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609037-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609037-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1609037-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609037-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1609037-5?
You can fill out our help required form which you can use to request a quote for 3-1609037-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.