Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20EHZ1 |
Prices starting from US$43.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.49
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$67.77
|
72
in stock
|
Buy Now | |
element14
from US$63.69
|
72
in stock
|
Buy Now | |
Farnell
from US$43.87
|
72
in stock
|
Buy Now | |
Future Electronics
from US$57.27
|
-
|
Buy Now | |
Avnet America
from US$48.68
|
-
|
Buy Now | |
RS Americas
from US$106.42
|
-
|
Buy Now | |
TE Store
from US$118.23
|
-
|
Buy Now | |
Sager
from US$48.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Current Rating | 20A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | .250" FASTON |
Ground Choke Option | No |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
RFI Filter Medical High Perf 20A | RS |
Filter, Power Line, Medical, 20A, 250Vac | Newark Electronics |
FILTER, POWER LINE, MEDICAL, 20A, 250VAC | element14 |
HZ Series 20 A Straight Flange Mount Power Line EMI/RFI Filter - 20EHZ1 | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 20EHZ1=F8357 | TE Connectivity 3-1609037-2 | RS Americas |
20EHZ1=F8357 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters Corcom Hz Series | 20 A .250" FASTON .002 mA | Part Number: 3-1609037-2 | Internal Number: 3-1609037-2 | Alias Number: 20EHZ1 | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 3-1609037-2?
Additional datasheets, footprints and schematics for 3-1609037-2 are listed on our Part Details page. You can also find images and similar parts to 3-1609037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609037-2 fall under?
The 3-1609037-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609037-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609037-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 3-1609037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609037-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1609037-2?
You can fill out our help required form which you can use to request a quote for 3-1609037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.