3-160256-1 Quick Disconnects by TE Connectivity

FAST 250 REC 1.0-2.5MM2 0.40X63.50 TPPB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
511,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.10
55,120
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.07
42,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fully Insulated No
Plating Material Tin
Connection Capacity Single
Terminal Orientation Straight
Contact Base Material Phosphor Bronze
Terminal Type Receptacle
Crimp Type F-Crimp
Terminal & Splice Type Receptacle
Barrel Type Open
Accepts Wire Insulation Diameter Range .118 – .169in, 3 – 4.3mm
Mating Tab Width 6.35mm, .25in
Receptacle Terminal Stock Thickness .41mm, .016in
Overall Length 19mm, .748in
Mating Tab Thickness .032in, .81mm
Wire Size 17 – 13AWG, 1.03 – 2.62mm²
CSA Certified Yes
UL Rating Listed
Wire Insulation Support With
Extraction Force 80Newton, 8.1kgf
Mating Retention Type Dimple
Line Premier
Comment Versions according to DIN 46247, Part 3
Packaging Quantity 7000
Packaging Method Strip/Reel
Wire/Cable Type Regular Wire
Terminates To Wire & Cable
Sealable No
Wire Stop No
Insulated No
Insertion Force Normal
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

FASTON RECEPTACLE STRAIGHT | TTI Europe
250 FASTON,REC.,17-14 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 3-160256-1 | Internal Number: 3-160256-1 | TE Connectivity | TE Store
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 3-160256-1 | Newark Electronics
PLASTI-GRIP Series Plastic In Splices Push On Crimp Terminal | Future Electronics
Quick Disconnect Terminal 13-17AWG RCP 19mm 7.6mm Tin Strip | Avnet America
FAST 250 REC 1.0-2.5MM2 0.40X63.50 TPPB | TE Connectivity 3-160256-1 | RS Americas
TERMINAL, FASTON, 13-17 AWG | element14


3-160256-1 Connectors by Unknown

TERMINAL FASTON 13-17 AWG

Status: Unknown
Series: FASTON 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTON 250 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Wire Size AWG Min 17AWG
Wire Size AWG Max 13AWG
Insulator Colour -
Conductor Area CSA 2.5mm²
Insulator Material -
Terminal Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-160256-1?

Additional datasheets, footprints and schematics for 3-160256-1 are listed on our Part Details page. You can also find images and similar parts to 3-160256-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-160256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-160256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-160256-1 fall under?

The 3-160256-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 3-160256-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-160256-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-160256-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-160256-1 have stock available?

Authorised distributors including TTI Europe, TE Store, Boersig, Newark Electronics and Future Electronics have stock available or on a lead time for 3-160256-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-160256-1 often in real-time on the comparison pages.

What if I can't find stock of 3-160256-1?

You can fill out our help required form which you can use to request a quote for 3-160256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay