Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | - |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.76mm |
Shrink Tubing / Boot Colour | Multicolor |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
3/16 Heatshrink Tubing Refill Kit, 24Pc Muti Color Selection | Newark Electronics |
3/16 Heatshrink Tubing Refill Kit, 24pc Muti Color Selection | element14 |
Where can I find additional details, specifications and documents for a 3/16 REPL KIT?
Additional datasheets, footprints and schematics for 3/16 REPL KIT are listed on our Part Details page. You can also find images and similar parts to 3/16 REPL KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3/16 REPL KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3/16 REPL KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3/16 REPL KIT fall under?
The 3/16 REPL KIT is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3/16 REPL KIT when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3/16 REPL KIT you can contact the distributor directly for product support, shipping queries etc.
Is the 3/16 REPL KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3/16 REPL KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3/16 REPL KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3/16 REPL KIT often in real-time on the comparison pages.
What if I can't find stock of 3/16 REPL KIT?
You can fill out our help required form which you can use to request a quote for 3/16 REPL KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.