3-1589475-3 Rectangular Connectors by TE Connectivity

STL051PC2DM048N = WDUALOBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1589475-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Panel Gasket No
Number of Cavities 51
Number of Positions 51
Number of Rows 2
Contact Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Staggered
Contact Underplating Material Nickel
Contact Current Rating (Max) 1A
端子のタイプ Pin
Wire Size 30AWG, .05mm²
Operating Voltage 500VAC
Centerline (Pitch) .64mm, .025in
Housing Material LCP (Liquid Crystal Polymer)
Contact Retention Without
Mating Retention With
Mating Alignment With
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Mating Retention Type Jackscrew
Mating Alignment Type Polarization
Circuit Application Signal
Packaging Method Package
Packaging Quantity 1
Wire/Cable Type Stranded
Shape Rectangular
Connector System Cable-to-Cable
Connector Style Plug
Product Style Assembly
Connector Type Connector Assembly
Shielded No
Row-to-Row Spacing 1.02mm, .04in
Sealable No
Housing Type Plug Housing
Product Type Connector
Operating Temperature Range -328 – 392°F, -200 – 200°C

Alternative Descriptions

Headers & Wire Housings STL051PC2DM048N = WDUALOBE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1589475-3?

Additional datasheets, footprints and schematics for 3-1589475-3 are listed on our Part Details page. You can also find images and similar parts to 3-1589475-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1589475-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1589475-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1589475-3 fall under?

The 3-1589475-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1589475-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1589475-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1589475-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1589475-3 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 3-1589475-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1589475-3 often in real-time on the comparison pages.

What if I can't find stock of 3-1589475-3?

You can fill out our help required form which you can use to request a quote for 3-1589475-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay