Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1589070-8 |
Cable Connector Orientation | Right Angle |
---|---|
Body Plating Material | Electroless Nickel |
Body Material | Aluminum |
Number of Coaxial Contacts | 6 |
Number of Signal Positions | 0 |
Number of Positions | 6 |
PCB Mount Orientation | Horizontal |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
Product Length | 12in, 304.8mm |
RF Contact Spacing | .64mm, .025in |
Impedance | 50Ω |
Centerline (Pitch) | 2.54mm, .1in |
Mating Retention Type | Mounting Hardware |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Board Mount |
Mounting Hardware Type | 1mm Captive Jackscrew |
Operating Frequency | 60 – 1GHz |
Dielectric Material | PTFE |
RF Connector Style | Plug |
Connector System | Wire-to-Board |
RF Interface | Nanominiature |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Type | RG 178 |
CX060PC2RG012N = COAX | Avnet America |
RF Connectors / Coaxial Connectors CX060PC2RG012N = Coax | Sager |
Where can I find additional details, specifications and documents for a 3-1589070-8?
Additional datasheets, footprints and schematics for 3-1589070-8 are listed on our Part Details page. You can also find images and similar parts to 3-1589070-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1589070-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1589070-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1589070-8 fall under?
The 3-1589070-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1589070-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1589070-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1589070-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1589070-8 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1589070-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1589070-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1589070-8?
You can fill out our help required form which you can use to request a quote for 3-1589070-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.