Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A205J61ZQ0004 |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.34
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$5.69
|
207
in stock
|
Buy Now | |
Distrelec
from US$5.78
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
98
in stock
|
Buy Now | |
element14
from US$6.15
|
98
in stock
|
Buy Now | |
Farnell
from US$6.88
|
98
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$8.05
|
-
|
Buy Now | |
TE Store
from US$10.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Color | Black |
---|---|
Actuator Color | Black |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Voltage Rating | 125VAC, 28VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
Product Type | Switch |
Lamp | Without |
LED | Without |
Actuator Type | Beveled Frame, Snap-In |
Switch Type | Rocker/Paddle Actuator |
Actuator Style | Paddle |
Termination Type | Wire Lugs |
A205J61ZQ0004=DBL POLE ROCKER | Rapid Electronics |
TE Connectivity - AMP Rocker Switch DPDT (on)-off-(on) Mom 5A | Distrelec |
Rocker Switch, Dpdt, 5A, 120V, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1571987-4 | Newark Electronics |
ROCKER SWITCH, DPDT, 5A, 120V, PANEL | element14 |
Switch,rocker,2P,(on) off (on),panel mt | RS |
AMP3-1571987-4 | Avnet America |
Switch, A205J61Zq0004=Dbl Pole, Rocker | TE Connectivity 3-1571987-4 | RS Americas |
Special Order: A205J61ZQ0004=DBL POLE,ROCKER Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: None Switch Contact Plating Material: Silver Configuration (Pole-Throw): Double Pole - Double Throw Power Panel Silver | Rocker Switch | Part Number: 3-1571987-4 | Internal Number: 3-1571987-4 | Alias Number: A205J61ZQ0004 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1571987-4?
Additional datasheets, footprints and schematics for 3-1571987-4 are listed on our Part Details page. You can also find images and similar parts to 3-1571987-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1571987-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1571987-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1571987-4 fall under?
The 3-1571987-4 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1571987-4 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1571987-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1571987-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1571987-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-1571987-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1571987-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1571987-4?
You can fill out our help required form which you can use to request a quote for 3-1571987-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.