Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 848-AG11D-LF |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Frame Style | Ladder |
---|---|
Color | Black |
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 48 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Screw Machine |
Socket Type | DIP |
Socket Style | Standard |
Contact Mating Area Plating Thickness | 25µin |
Height Above PC Board | 2.67mm, .105in |
Length | 2.4in |
Contact Resistance | 10mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mounting Angle | Vertical |
Circuit Application | Signal |
Comment | Premium Series |
Packaging Quantity | 10 |
Packaging Method | Tube, Box & Tube |
DIP Socket Type | Open Frame |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 15.24mm, .6in |
Leg Style | Straight |
Profile | Standard |
Termination Post Length | 3.18mm, .125in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
848-Ag11D-Lf=800 Dip,pcb,au/Sn |Te Connectivity 3-1571586-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1571586-4?
Additional datasheets, footprints and schematics for 3-1571586-4 are listed on our Part Details page. You can also find images and similar parts to 3-1571586-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1571586-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1571586-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1571586-4 fall under?
The 3-1571586-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1571586-4 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1571586-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1571586-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1571586-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3-1571586-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1571586-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1571586-4?
You can fill out our help required form which you can use to request a quote for 3-1571586-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.