Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.30
|
44
in stock
|
Buy Now | |
TE Store
from US$17.26
|
4,227
in stock
|
Buy Now | |
Rapid Electronics
from US$15.32
|
679
in stock
|
Buy Now | |
Chip One Stop
from US$8.95
|
679
in stock
|
Buy Now | |
Distrelec
from US$14.19
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$10.81
|
44
in stock
|
Buy Now | |
element14
from US$8.60
|
44
in stock
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
RS Americas
from US$9.12
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Positions | 30 |
Number of Rows | 2 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 302mm, 11.89in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Mounting Ears | With |
Mounting Insert | Without |
Screw Material | Steel |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 30 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
30P.374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 30 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 30 9.53 mm | Barrier Strip | Part Number: 3-1546306-0 | Internal Number: 3-1546306-0 | TE Connectivity | TE Store |
Barrier Terminal Blocks 30P.374 DR STRIP | Rapid Electronics |
TE Connectivity - AMP 30P.374" DR BARRIER STRIP | Distrelec |
BARRIER - PANEL MOUNT | Farnell |
Terminal Block, Barrier, 30 Position, 22-12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 30 POSITION, 22-12AWG | element14 |
Conn Barrier Strip 30 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet America |
Buchanan, Conn, Term Strip, Barrier, 30Pole, 9.53mmPitch, DBLRow, 20A, 300V | TE Connectivity 3-1546306-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1546306-0?
Additional datasheets, footprints and schematics for 3-1546306-0 are listed on our Part Details page. You can also find images and similar parts to 3-1546306-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1546306-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1546306-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1546306-0 fall under?
The 3-1546306-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1546306-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1546306-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1546306-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1546306-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1546306-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1546306-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1546306-0?
You can fill out our help required form which you can use to request a quote for 3-1546306-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.