Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now | |
TE Store
from US$2.92
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$4.80
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
400
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 5 |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 68.22mm, 2.686in |
Current Rating | 25A |
Current Rating (Max) | 25A |
Voltage | 300V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Bushing | With |
Mounting Options | End Positions Empty |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Insert | With |
Comment | Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 80 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit |
6PCR-05-008=6 SERIES ASSEMBLY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 5 | Barrier Strip | Part Number: 3-1546158-1 | Internal Number: 3-1546158-1 | 9.53 mm | TE Connectivity | TE Store |
6Pcr-05-008=6 Series Assembly |Amp Te Connectivity 3-1546158-1 | Newark Electronics |
TE Connectivity 6PCR-05-008 6 SERIES ASSEMBLY Barrier Te | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
Where can I find additional details, specifications and documents for a 3-1546158-1?
Additional datasheets, footprints and schematics for 3-1546158-1 are listed on our Part Details page. You can also find images and similar parts to 3-1546158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1546158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1546158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1546158-1 fall under?
The 3-1546158-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1546158-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1546158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1546158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1546158-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1546158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1546158-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1546158-1?
You can fill out our help required form which you can use to request a quote for 3-1546158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.