Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.53
|
8,123
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
8,123
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
8,123
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
8,123
in stock
|
Buy Now | |
Farnell
from US$1.12
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Card Entry Style | Side |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 13 |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Retention Within Housing | With |
Contact Base Material | Copper Tin |
Contact Current Rating (Max) | 2A |
Height | .287in, 7.3mm |
Card Slot Depth | 5.05mm |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Accepts Wire Insulation Diameter Range | .047 – .055in, 1.2 – 1.4mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Operating Voltage | 250V |
Centerline (Pitch) | .098in, 2.5mm |
Housing Entry Configuration | Both Ends Open |
Housing Color | Natural |
Housing Material | PA 6 GF |
UL Flammability Rating | UL 94V-2 |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Position Locations Omitted | 6 |
Packaging Method | Box |
Packaging Quantity | 4312 |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Amp Duoplug Mark Ii Connec.selec.loaded |Amp Te Connectivity 3-1534799-3 | Newark Electronics |
TE Connectivity AMP DUOPLUG MARK II CONNEC.SELEC.LOADED Headers & Wire Housings AMP DUOPLUG MARK II CONNEC SELEC LOADED | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
AMP DUOPLUG MARK II CONNEC.SEL | Avnet America |
Where can I find additional details, specifications and documents for a 3-1534799-3?
Additional datasheets, footprints and schematics for 3-1534799-3 are listed on our Part Details page. You can also find images and similar parts to 3-1534799-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1534799-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1534799-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1534799-3 fall under?
The 3-1534799-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1534799-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1534799-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1534799-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1534799-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1534799-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1534799-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1534799-3?
You can fill out our help required form which you can use to request a quote for 3-1534799-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.