Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Card Entry Style | Side |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 5 |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | CuSn |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Mating Area Plating Material | Tin |
Height | 7.3mm, .287in |
Accepts Wire Insulation Diameter Range | 1.2 – 1.6mm, .047 – .063in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Operating Voltage | 250V |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PA 6 GF |
Housing Color | Natural |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 2618 |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Amp Duoplug Mk2 Connector 5P Selective |Amp Te Connectivity 3-1534798-5 | Newark Electronics |
Conn IDC Connector F 5 POS 2.5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1534798-5?
Additional datasheets, footprints and schematics for 3-1534798-5 are listed on our Part Details page. You can also find images and similar parts to 3-1534798-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1534798-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1534798-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1534798-5 fall under?
The 3-1534798-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1534798-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1534798-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1534798-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1534798-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 3-1534798-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1534798-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1534798-5?
You can fill out our help required form which you can use to request a quote for 3-1534798-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.