3-1534798-3

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1534798-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1534798-3
Series Information for 3-1534798-3 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

AMP DUOPLUG MK2 CONNECTOR 3P SELECTIVE

Specifications

Number of Insulation Displacement Slots:
3
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Connector Contact Load Condition:
Selectively Loaded
Number of Positions:
3
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
3 – 6µm
Contact Base Material:
CuSn
Contact Type:
Socket
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
With
Contact Current Rating (Max):
2A
Wire Size:
24 – 22AWG, .22 – .35mm²
Accepts Wire Insulation Diameter Range:
1.2 – 1.6mm, .047 – .063in
PCB Thickness (Recommended):
.059in, 1.5mm
Height:
7.3mm, .287in
Operating Voltage:
250V
Housing Color:
Natural
Housing Material:
PA 6 GF
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Open
Contact Retention Type Within Housing:
Locking Lance
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Mating Retention:
Without
Mating Alignment Type:
Keyed
Mating Alignment:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Method:
Tray
Packaging Quantity:
3850
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
AMP DUOPLUG MK2 CONNECTOR 3P SELECTIVE
Avnet America
Conn Wire to Board SKT 3 POS 2.5mm ST Cable Mount
Avnet Europe
Conn Wire to Board SKT 3 POS 2.5mm ST Cable Mount