3-1532179-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1532179-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1532179-1
Series Information for 3-1532179-1 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-B-9P6Q1-72.0, 094-6135-0015
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-A15C, MCKS-C2-B-9P6Q1-72.0

Specifications

Number of Positions:
9
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Mounting Hardware:
None
Circuit Application:
Signal
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Cable Assembly Insulated Wire 1.828m 9POS Micro D-Sub PIN