Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCDR3-B-25S6G1-18.0,
095-0610-2031 |
Lead Length | 457.2mm, 18in |
---|---|
Insulation Color | Black |
Number of Positions | 25 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Housing Material | Polyphenylene Sulfide (PPS) |
Mounting Hardware | None |
Comment | Also available in commercial grade. |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Product Type | Connector |
Wire Type | 19 strand per MIL-C-22759/11 |
Cable Assembly 0.45m 25 Position Micro D-Subminiature Receptacle 26AWG | Avnet America |
Where can I find additional details, specifications and documents for a 3-1532022-1?
Additional datasheets, footprints and schematics for 3-1532022-1 are listed on our Part Details page. You can also find images and similar parts to 3-1532022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1532022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1532022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1532022-1 fall under?
The 3-1532022-1 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1532022-1 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1532022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1532022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1532022-1 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 3-1532022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1532022-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1532022-1?
You can fill out our help required form which you can use to request a quote for 3-1532022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.