Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Post Location | Both Ends |
---|---|
Ejector Location | Both Ends |
弹射器材料 | High Temperature Thermoplastic |
Ejector Type | Standard |
Ejector Material Color | Natural |
Latch Color | Blue |
Latch Material | High Temperature Thermoplastic |
Module Key Type | Center |
Retention Post Material | Stainless Steel |
Number of Keys | 1 |
Center Key | Center |
Keying | Standard |
Number of Rows | 2 |
Module Orientation | Vertical |
Number of Bays | 2 |
Number of Positions | 240 |
Solder Tail Contact Plating Thickness | 118.1µin, 3µm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Socket Style | DIMM |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Socket Type | Memory Card |
Center Retention Hole Diameter | .059in, 1.5mm |
Height Above PC Board | .9in, 23.1mm |
DRAM Voltage | 1.8V |
Housing Color | Natural |
Centerline (Pitch) | .039in, 1mm |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Locating Posts | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Boardlock Material | Stainless Steel |
PCB Mount Retention Type | Retention Clip/Post |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 64 |
Connector System | Board-to-Board |
Sealable | No |
Product Type | Socket |
DRAM Type | Double Data Rate (DDR) 2 |
Row-to-Row Spacing | 1.9mm, .075in |
Connector & Contact Terminates To | Printed Circuit Board |
Center Post | With |
Termination Post Length | 3.18mm, .125in |
Insertion Style | Direct Insert |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Ddr2 240P Pb Free 3.18 15Au Hd |Te Connectivity 3-1489841-2 | Newark Electronics |
Conn DIMM Socket SKT 240 POS Solder ST Thru-Hole Tray | Avnet America |
DDR2 240P PB FREE 3.18 15AU HD, DIMM Sockets | TE Connectivity 3-1489841-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1489841-2?
Additional datasheets, footprints and schematics for 3-1489841-2 are listed on our Part Details page. You can also find images and similar parts to 3-1489841-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1489841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1489841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1489841-2 fall under?
The 3-1489841-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1489841-2 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1489841-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1489841-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1489841-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 3-1489841-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1489841-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1489841-2?
You can fill out our help required form which you can use to request a quote for 3-1489841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.