Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Style | Straight |
Body Material | Brass |
Tether | With |
Length | 70mm, 2.755in |
Impedance | 50Ω |
Packaging Quantity | 100 |
Packaging Method | Bag |
Grade | Professional |
RF Connector Type | SMA |
Sealable | No |
RF Connector Cap Type | Dust Cap and Chain |
Sma Jk Dust Cap & Chain Gb |Amp Te Connectivity 3-1478986-0 | Newark Electronics |
RF Conn Accessories SMA JACK DUST 70MM CAP AND | Rapid Electronics |
Connector Accessories Dust Cap/Chain Female Brass | Avnet America |
Where can I find additional details, specifications and documents for a 3-1478986-0?
Additional datasheets, footprints and schematics for 3-1478986-0 are listed on our Part Details page. You can also find images and similar parts to 3-1478986-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1478986-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1478986-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1478986-0 fall under?
The 3-1478986-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Caps.
Can I view similar or alternative parts?
You can view similar parts to 3-1478986-0 when available in the RF Connector Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1478986-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1478986-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1478986-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-1478986-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1478986-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1478986-0?
You can fill out our help required form which you can use to request a quote for 3-1478986-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.