Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.18
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$8.26
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
240
in stock
|
Buy Now | |
element14
from US$8.38
|
175
in stock
|
Buy Now | |
Farnell
from US$8.49
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$9.84
|
100
in stock
|
Buy Now | |
TE Store
from US$10.54
|
91
in stock
|
Buy Now | |
Distrelec
from US$9.93
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.74
|
-
|
Buy Now | |
RS Americas
from US$10.63
|
-
|
Buy Now | |
Avnet Asia
from US$8.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | Die Cast |
Grommets per Set | 4 |
Backshell Material | Zinc |
Number of Positions | 37 |
Cable Insulation Diameter | 4 – 13mm, .158 – .512in |
Screw & Hole Thread Size | 4-40 |
Comment | Kit includes backshells, jackscrews and cable grommets. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Backshell |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 4 |
Grommets | With |
Slide Latch | Without |
Shielded | Yes |
Product Type | Accessory |
D-Sub Backshells BACKSHELL 37P METAL SIZE 4 | Rapid Electronics |
Cable Clamp Kit, Size 4, Zinc | Newark Electronics |
BACKSHELL, D, STRAIGHT, 37WAY | element14 |
METAL BACKSHELL 37 WAY TOP E Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 4 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 3-1478762-7 | Internal Number: 3-1478762-7 | TE Connectivity | TE Store |
TE Connectivity D-Sub metal hood Poles 37 | Distrelec |
Connector Accessories 37 POS Backshell/Cable Clamp Die Cast Nickel Finish Shell Size 4 Bulk | Avnet America |
METAL BACKSHELL 37 WAY TOP E, D-Sub Backshells and Clamps | TE Connectivity 3-1478762-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | ADK Series |
RoHS: | Unknown |
Product Range | ADK Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Cable Diameter Max | 13mm |
Colour | Nickel |
Material | Die-cast Metal |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 3-1478762-7?
Additional datasheets, footprints and schematics for 3-1478762-7 are listed on our Part Details page. You can also find images and similar parts to 3-1478762-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1478762-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1478762-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1478762-7 fall under?
The 3-1478762-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 3-1478762-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1478762-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1478762-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1478762-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 3-1478762-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1478762-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1478762-7?
You can fill out our help required form which you can use to request a quote for 3-1478762-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.