Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.98
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.82
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.82
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
TE Store
from US$4.79
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Contact Plating Material | Gold Over Nickel |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Current Rating (Max) | 3A |
Length | 24.1mm, .948in |
Width | .198in |
Height | 18.5mm, .728in |
幅 | 5.05mm |
Operating Voltage | 32VDC |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .079in |
Housing Color | Orange |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention Type | Latch |
Panel Mount | No |
Mating Retention | With |
Contact Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Signal |
For Use With | Header |
Packaging Method | Tube |
Packaging Quantity | 20 |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector Type | Connector Assembly |
Shielded | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 75°C, -22 – 167°F |
RITS MICRO CONN.PLUG ASSY 8P O | Heilind Electronics |
RITS micro plug assembly 8 pole orange | RS |
Rits Micro Conn.plug Assy 8P O |Te Connectivity 3-1473562-8 | Newark Electronics |
Conn E-Con Sensor Connector PL 8 POS 2mm Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
RITS MICRO CONN.PLUG ASSY 8P O | TE Connectivity 3-1473562-8 | RS Americas |
Special Order: RITS CONN. PLUG ASSY 8P ORANGE Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Standard Rectangular Connector | Part Number: 3-1473562-8 | Internal Number: 3-1473562-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1473562-8?
Additional datasheets, footprints and schematics for 3-1473562-8 are listed on our Part Details page. You can also find images and similar parts to 3-1473562-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1473562-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1473562-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1473562-8 fall under?
The 3-1473562-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1473562-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1473562-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1473562-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1473562-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for 3-1473562-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1473562-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1473562-8?
You can fill out our help required form which you can use to request a quote for 3-1473562-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.