Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.62
|
471
in stock
|
Buy Now | |
Rapid Electronics
from US$5.43
|
471
in stock
|
Buy Now | |
Chip One Stop
from US$4.29
|
471
in stock
|
Buy Now | |
Farnell
from US$5.63
|
380
in stock
|
Buy Now | |
TE Store
from US$6.74
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
-
|
Buy Now | |
Future Electronics
from US$4.74
|
-
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now | |
RS Americas
from US$6.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material | Nickel |
Number of Positions | 1 |
Keying & Polarized Position Locations | 3, 7 |
PCB Mount Orientation | Vertical |
Backplane Guide Location | Backplane |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 1A |
Guide Hardware | Without |
Connector Mounting Type | Board Mount |
Comment | Hardware not supplied. |
Packaging Method | Box |
Packaging Quantity | 20 |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin Module |
ATCA Module Code | A1 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn GUIDE A1 B-PLANE ATCA | Rapid Electronics |
TE Connectivity ATCA GUIDE MODULE VERT SHORT High Speed / Modular Connectors GUIDE A1 B-PLANE ATCA | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
ATCA GUIDE MODULE VERT SHORT Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Zinc Alloy Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Guide Pin Module Zinc Alloy | Connector Hardware | Part Number: 3-1469387-7 | Internal Number: 3-1469387-7 | TE Connectivity | TE Store |
Guide Module, Advanced Atca Connector | Newark Electronics |
Advanced ATCA Application Male Vertical Angle Guide Module | Future Electronics |
Connector Accessories Advanced TCA Male Guide Module Zinc Alloy | Avnet America |
ATCA GUIDE MODULE VERT SHORT, Backplane Guide Hardware | TE Connectivity 3-1469387-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1469387-7?
Additional datasheets, footprints and schematics for 3-1469387-7 are listed on our Part Details page. You can also find images and similar parts to 3-1469387-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1469387-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1469387-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1469387-7 fall under?
The 3-1469387-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3-1469387-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1469387-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1469387-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1469387-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 3-1469387-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1469387-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1469387-7?
You can fill out our help required form which you can use to request a quote for 3-1469387-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.