3-146763-6 Part Information

Details for 3-146763-6 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Stackable Yes
Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 38
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Type Socket
Contact Current Rating (Max) 2A
Contact Shape & Form Short Point
Contact Layout Inline
PCB Contact Termination Area Plating Material Finish Bright
Contact Mating Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 150 – 300µin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Finish Bright
Contact Protection Type Closed Entry Housing
PCB Contact Termination Area Plating Material Tin-Lead
Connector Height 3.56mm, .14in
コネクタの高さ 3.56mm
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Operating Voltage 333VAC
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 750Vrms
Mating Entry Location Top
Housing Material Polyester - GF
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies.
Packaging Method Box & Tube, Tube
実装方法 Box & Tube, Tube
Packaging Quantity 5
Applied Pressure Standard
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Post & Tail Length .115in, 2.92mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C
High Temperature Compatible No
Wave solder capable to 240°C
Status: Active
Product Code: 5483
Global Product Line: 281
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-146763-6?

Additional datasheets, footprints and schematics for 3-146763-6 are listed in our Part Details tab. You can also find the 3-146763-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-146763-6 in the Pricing & Inventory tab next to part details. You can view 3-146763-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-146763-6 fall under?

The 3-146763-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-146763-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-146763-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-146763-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-146763-6 have stock available?

There is no stock from authorised distributors for 3-146763-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-146763-6 often in real-time on the comparison pages.

What if I can't find stock of 3-146763-6?

You can fill out our help required form which you can use to request a quote for 3-146763-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3-146763-6

Loading...
Loading Results for 3-146763-6