Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1461491-4 |
Insulation Special Features | Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | .1058oz, 3g |
Terminal Type | PCB-THT |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 16A, 2 – 5A |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 12 – 13mm |
Insulation Clearance Between Contact & Coil | .138in, 3.5mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 12.5mm, .492in |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 5mm, .197in |
Width Class (Mechanical) | 0 – 6mm |
Coil Power Rating DC | 120mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Resistance | 1000MΩ |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Coil Resistance | 2700Ω |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Coil Voltage Rating | 18VDC |
Contact Switching Voltage (Max) | 277VAC, 125VDC |
Contact Voltage Rating | 250VAC, 30VDC |
Coil Power Rating Class | 100 – 150mW |
Contact Limiting Continuous Current | 3A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Special Features | UL Coil Insulation Class A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F |
Electromechanical Relay SPST-NO 3A 18VDC 2.7KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1461491-4?
Additional datasheets, footprints and schematics for 3-1461491-4 are listed on our Part Details page. You can also find images and similar parts to 3-1461491-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1461491-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1461491-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1461491-4 fall under?
The 3-1461491-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1461491-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1461491-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1461491-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1461491-4 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 3-1461491-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1461491-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1461491-4?
You can fill out our help required form which you can use to request a quote for 3-1461491-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.