Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1461491-0 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.68
|
24
in stock
|
Buy Now | |
TTI Europe
from US$2.83
|
25,825
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.91
|
1,750
in stock
|
Buy Now | |
Heilind Electronics
from US$3.34
|
1,500
in stock
|
Buy Now | |
element14
from US$4.63
|
1,186
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.34
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
235
in stock
|
Buy Now | |
Conrad
from US$6.53
|
16
in stock
|
Buy Now | |
Boersig
from US$3.54
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,350
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
-
|
Buy Now | |
RS Americas
from US$3.69
|
-
|
Buy Now |
Insulation Special Features | 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600 |
---|---|
Product Weight | .1058oz, 3g |
Contact Current Class | 16A, 2 – 5A |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Contact Special Features | Bifurcated/Twin Contacts |
Insulation Clearance Between Contact & Coil | .138in, 3.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 12.5mm, .492in |
Product Width | .197in, 5mm |
Height Class (Mechanical) | 12 – 13mm |
Width Class (Mechanical) | 0 – 6mm |
Coil Power Rating DC | 120mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Resistance | 1000MΩ |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Coil Special Features | UL Coil Insulation Class F |
Coil Resistance | 208Ω |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Switching Voltage (Max) | 277VAC, 125VDC |
Contact Voltage Rating | 250VAC, 30VDC |
Coil Power Rating Class | 100 – 150mW |
Contact Limiting Continuous Current | 3A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 5V 3A 1CO THT | TTI Europe |
Power Relay SPST-NO 277VAC 5VDC Through Hole Tube | Avnet America |
Relay SPST 3A 5V 208R | Schukat Electronic |
PCN-105D3MHZ,000 | Heilind Electronics |
RELAY, SPST-NO, 250VAC, 30VDC, 3A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - OEG PCB Power Relay PCN 1NO 3A DC 5V 208Ohm | Distrelec |
Additional technical information: Type of relay mounting: PCBType of relay connection: PCB connectionsOutput nominal voltage (AC relay) (Vrms): 0 – 277Output nominal voltage (DC relay) (VDC): 0 – 30Output nominal current (A): 0 – 3Output nominal current (arms): 0 – 3Output voltage (max.) (V) 277Output current (min.) (A): 0.1Output switching: Randomoperating temperature range (°F): -40 - 185, -40 - 185sealing class: RTIIIhousing type: Sealedinsulation distance class (mm): 2.5 - 4insulation creep current class (mm): 3 - 5.5insulation probe functions: Tracking index of relay lower section PTI600, original standing surge voltage of 4,000 V between contacts & coilContact cut-off current (A): 3A contactinsulation resistance: 3contact short-term current (A): 3contact numbers of the poles: 1special contact functions: Double/twin contactsMagnetic system: Monostable, DCtypical input voltage (VDC): 0 – 5 | Conrad |
Pcn-105D3Mhz,000 |Amp Te Connectivity 3-1461491-0 | Newark Electronics |
PCN-105D3MHZ,000 | TE Connectivity 3-1461491-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1461491-0?
Additional datasheets, footprints and schematics for 3-1461491-0 are listed on our Part Details page. You can also find images and similar parts to 3-1461491-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1461491-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1461491-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1461491-0 fall under?
The 3-1461491-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1461491-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1461491-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1461491-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1461491-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Schukat Electronic and Heilind Electronics have stock available or on a lead time for 3-1461491-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1461491-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1461491-0?
You can fill out our help required form which you can use to request a quote for 3-1461491-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.