Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 11 |
Number of Power Positions | 12 |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Wire Size | 30 – 20AWG, .051 – .517mm² |
PCB Thickness (Recommended) | .062in, 1.57mm |
Insulation Diameter (Max) | 1.52mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Phosphor Bronze |
Housing Color | Black |
VDE Tested | Yes |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 84 |
Packaging Method | Box & Tray, Tray |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Micro Mnl Hdr Assy S/Row Lf |Amp Te Connectivity 3-1445051-2 | Newark Electronics |
Conn Power HDR 12 POS 3mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-1445051-2?
Additional datasheets, footprints and schematics for 3-1445051-2 are listed on our Part Details page. You can also find images and similar parts to 3-1445051-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1445051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1445051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1445051-2 fall under?
The 3-1445051-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1445051-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1445051-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1445051-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1445051-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1445051-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1445051-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1445051-2?
You can fill out our help required form which you can use to request a quote for 3-1445051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.