3-1440002-6 Relays by TE Connectivity

OZT-SS-112LM1,200

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1440002-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.13
740
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.98
740
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.25
600
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Insulation Special Features 10000V Initial Surge Withstand Voltage between Contacts & Coil
Product Weight 13g, .459oz
Contact Material AgSnO2
Contact Current Class 10 – 20A, 16A
Contact Number of Poles 1
Contact Current Rating (Max) 16A
Contact Arrangement 1 Form A (NO)
Terminal Type PCB-THT
Insulation Clearance Class 5 – 8mm
Product Length 1.15in, 29.21mm
Insulation Clearance Between Contact & Coil .217in, 5.5mm
Length Class (Mechanical) 25 – 30mm
Product Height .811in, 20.6mm
Width Class (Mechanical) 12 – 16mm
Product Width 12.8mm, .504in
Height Class (Mechanical) 20 – 25mm
Contact Switching Load (Min) 100mA @ 5V
Insulation Creepage Between Contact & Coil .315in, 8mm
Contact Limiting Breaking Current 16A
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Power Rating Class 500 – 600mW
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Special Features Sensitive Version, UL Coil Insulation Class A
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Insulation Initial Resistance 1000MΩ
Coil Resistance 270Ω
Coil Voltage Rating 12VDC
Contact Switching Voltage (Max) 24VDC, 240VAC
Insulation Creepage Class 5.5 – 8mm
Contact Limiting Making Current 16A
Contact Voltage Rating 240VAC
Contact Limiting Continuous Current 16A
Coil Magnetic System Monostable, DC
Coil Power Rating DC 540mW
Contact Limiting Short-Time Current 16A
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Carton
実装方法 Box & Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

Low Signal Relays-PCB OZT-SS-112LM1 200 | Rapid Electronics
POWER - GENERAL PURPOSE RELAYS | Farnell
Ozt-Ss-112Lm1,200 Rohs Compliant: Yes |Oeg Te Connectivity 3-1440002-6 | Newark Electronics
Electromechanical Relay SPST-NO 16A 12VDC 270Ohm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1440002-6?

Additional datasheets, footprints and schematics for 3-1440002-6 are listed on our Part Details page. You can also find images and similar parts to 3-1440002-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1440002-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1440002-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1440002-6 fall under?

The 3-1440002-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 3-1440002-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1440002-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1440002-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1440002-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3-1440002-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1440002-6 often in real-time on the comparison pages.

What if I can't find stock of 3-1440002-6?

You can fill out our help required form which you can use to request a quote for 3-1440002-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay