Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$61.94
|
509
in stock
|
Buy Now | |
element14
from US$58.89
|
509
in stock
|
Buy Now | |
Farnell
from US$96.83
|
509
in stock
|
Buy Now | |
Avnet America
from US$66.62
|
-
|
Buy Now | |
RS Americas
from US$60.56
|
-
|
Buy Now | |
Boersig
from US$61.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | Triad 01 Plug 5 Position |
---|---|
Connector Type B | Triad 01 Receptacle 5 Position |
Cable Length - Imperial | 9.842ft |
Cable Length - Metric | 3m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assy, Cir Triad Plug-Rcpt, 3M Rohs Compliant: Yes |Te Connectivity 3-1437720-1 | Newark Electronics |
CABLE ASSY, CIR TRIAD PLUG-RCPT, 3M | element14 |
Triad 01 5 way cable assembly plug,3A | RS |
Cable Assembly PVC 3m 5 POS Circular to 5 POS Circular M-F | Avnet America |
Cable assembly with a 5 Pole I/O Connector Socket and 5 Pole Plug | TE Connectivity 3-1437720-1 | RS Americas |
T01-0599-B05-B=INDUSTRIAL CONN | Boersig |
Where can I find additional details, specifications and documents for a 3-1437720-1?
Additional datasheets, footprints and schematics for 3-1437720-1 are listed on our Part Details page. You can also find images and similar parts to 3-1437720-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437720-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437720-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437720-1 fall under?
The 3-1437720-1 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 3-1437720-1 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437720-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437720-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437720-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 3-1437720-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437720-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1437720-1?
You can fill out our help required form which you can use to request a quote for 3-1437720-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.