Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437665-8 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 8 |
Blade Size | 6.35 x .81mm, .25 x .032in |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Length | 3.689in, 93.701mm |
Wire Size | .3 – 3mm², 22 – 12AWG |
Voltage | 300V, 600V |
Current Rating (Max) | 20A |
Current Rating | 20A, 5A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Top Hardware | Binding Combo Head |
Mounting Ears | With |
Screw Plating Material | Zinc Chromate |
Mounting Insert | With |
Screw Material | Steel |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 10 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Conn Barrier Strip 8 POS 9.53mm Solder ST Thru-Hole (20A/5A)/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437665-8?
Additional datasheets, footprints and schematics for 3-1437665-8 are listed on our Part Details page. You can also find images and similar parts to 3-1437665-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437665-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437665-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437665-8 fall under?
The 3-1437665-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437665-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437665-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437665-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437665-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1437665-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437665-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1437665-8?
You can fill out our help required form which you can use to request a quote for 3-1437665-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.