Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437664-3 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.72
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.72
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$3.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 4 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 1.561in, 39.65mm |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Material | Steel |
Mounting Bushing | With |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 45 |
Product Type | Barrier Strip |
Block Style | Flat |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
NC6-P108-04=7180XX002/30 | Heilind Electronics |
ER - Barrier Terminal Strip | RS |
Barrier 4 Position 9.53 mm Pitch Single Row Wire Clamp Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 4 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Conn, Term Strip, Barrier,4Pole,9.53mmPitch, SnglRow,22-12,Series NC6,20A,300V | TE Connectivity 3-1437664-3 | RS Americas |
NC6-P108-04=7180XX002-30 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-1437664-3?
Additional datasheets, footprints and schematics for 3-1437664-3 are listed on our Part Details page. You can also find images and similar parts to 3-1437664-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437664-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437664-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437664-3 fall under?
The 3-1437664-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437664-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437664-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437664-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437664-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Future Electronics and Avnet America have stock available or on a lead time for 3-1437664-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437664-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1437664-3?
You can fill out our help required form which you can use to request a quote for 3-1437664-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.