Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437652-9 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
88,465
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
88,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
88,465
in stock
|
Buy Now | |
Distrelec
from US$1.55
|
88,465
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
4,194
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
1,175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
391
in stock
|
Buy Now | |
element14
from US$0.85
|
276
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
141
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
65
in stock
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 2 |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Length | 20.6mm, .811in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating (Max) | 25A |
Current Rating | 25A, 5A |
Voltage | 600V, 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Screw Head Type | Combo Phil-Slot |
Mounting Options | None |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 270 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 6Pcv-02-006 Rohs Compliant: Yes |Buchanan Te Connectivity 3-1437652-9 | Newark Electronics |
Barrier Terminal Blocks 6PCV-02-006 | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks 6PCV-02-006 | Distrelec |
Conn Barrier Strip 2 POS 9.53mm Solder ST Thru-Hole | Avnet America |
6PCV-02-0066PCV ASSEMBLY | Heilind Electronics |
TERMINAL BLOCK, BARRIER, 2POS, 22-12AWG | element14 |
Buchanan 2 Position 9.53 mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Conn Term Strip Barrier 2Pole 9.53mmPitch SnglRow 22-12 Series #6 25A 300V | TE Connectivity 3-1437652-9 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437652-9?
Additional datasheets, footprints and schematics for 3-1437652-9 are listed on our Part Details page. You can also find images and similar parts to 3-1437652-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437652-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437652-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437652-9 fall under?
The 3-1437652-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437652-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437652-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437652-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437652-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1437652-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437652-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1437652-9?
You can fill out our help required form which you can use to request a quote for 3-1437652-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.