Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437624-1 |
Material | Molded Phenolic Resin |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Spin Plate | Without |
Spinner | Without |
Skirt | With |
Diameter | 25.9mm, 1.02in |
Shaft Size | .25in, 6.35mm |
Indicator Location | On Skirt |
Indicator Style | Arrowhead |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&dials Knob Plastic W/Skirt |Amp Te Connectivity 3-1437624-1 | Newark Electronics |
SWIT ACCESS ROTARY SWIT CAP | Avnet America |
TE Connectivity - AMP Knob PKD70B1/4%3DKNOB PLASTIC W/SKIRT | Distrelec |
Knobs & Dials KNOB PLASTIC W/SKIRT | Sager |
Where can I find additional details, specifications and documents for a 3-1437624-1?
Additional datasheets, footprints and schematics for 3-1437624-1 are listed on our Part Details page. You can also find images and similar parts to 3-1437624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437624-1 fall under?
The 3-1437624-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3-1437624-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437624-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Distrelec and Sager have stock available or on a lead time for 3-1437624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437624-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1437624-1?
You can fill out our help required form which you can use to request a quote for 3-1437624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.