Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437622-8 |
Prices starting from US$21.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.87
|
102
in stock
|
Buy Now | |
Sager
from US$29.11
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$36.49
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$23.17
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$32.10
|
102
in stock
|
Buy Now | |
Farnell
from US$49.97
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$33.31
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.31
|
26
in stock
|
Buy Now | |
element14
from US$32.78
|
8
in stock
|
Buy Now | |
Future Electronics
from US$31.45
|
-
|
Buy Now | |
Avnet America
from US$26.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Aluminum 5056(56S) |
---|---|
Color | Black |
Spinner Color | Black |
Spinner | With |
Knob Design | Straight Knurl |
Spinner Type | Fingertip |
Skirt | Without |
Spin Plate | Without |
Diameter | 1.75in, 44.5mm |
Shaft Size | .25in, 6.35mm |
Indicator Location | Top |
Indicator Style | Fingertip Spinner |
Product Type | Knob |
Knobs & Dials BLK KNRLD W/ SPINNER | Sager |
Knobs&dials Blk Knrld W/ Spinner Rohs Compliant: No |Alcoswitch Te Connectivity 3-1437622-8 | Newark Electronics |
Knobs&Dials BLK KNRLD W/ SPINNER | Rapid Electronics |
TE Connectivity - AMP Knob KN1751BS1/4%3DKNOB SPINNER L/HAI | Distrelec |
SWITCHES ACCESSORIES | Farnell |
KN1751BS1/4=KNOB SPINNER L/HAI | Heilind Electronics |
KNOB, ROUND SHAFT, ALUMINIUM, 44.5MM | element14 |
Straight Knurl Knob Design Black | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437622-8?
Additional datasheets, footprints and schematics for 3-1437622-8 are listed on our Part Details page. You can also find images and similar parts to 3-1437622-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437622-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437622-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437622-8 fall under?
The 3-1437622-8 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3-1437622-8 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437622-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437622-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437622-8 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1437622-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437622-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1437622-8?
You can fill out our help required form which you can use to request a quote for 3-1437622-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.