Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437622-0 |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.98
|
990
in stock
|
Buy Now | |
Rapid Electronics
from US$12.85
|
990
in stock
|
Buy Now | |
element14
from US$12.17
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.16
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$15.60
|
-
|
Buy Now | |
Avnet America
from US$11.86
|
-
|
Buy Now | |
Sager
from US$9.46
|
-
|
Buy Now | |
Farnell
from US$16.85
|
-
|
Buy Now |
Material | Aluminum 5056-H18 |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Spin Plate | Without |
Spinner | Without |
Skirt | Without |
Diameter | 31.75mm, 1.25in |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Side |
Product Type | Knob |
TE Connectivity - AMP Knob KN1251B1/4%3DKNOB BLK KNURL L/HA | Distrelec |
KNOB, ROUND SHAFT, ALUMINIUM, 31.8MM | element14 |
Knob | Transfer Multisort Elektronik |
Kn1251B1/4=Knob Blk Knurl L/Ha |Amp Te Connectivity 3-1437622-0 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials AL BLK STRT KNURL | Sager |
Where can I find additional details, specifications and documents for a 3-1437622-0?
Additional datasheets, footprints and schematics for 3-1437622-0 are listed on our Part Details page. You can also find images and similar parts to 3-1437622-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437622-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437622-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437622-0 fall under?
The 3-1437622-0 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3-1437622-0 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437622-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437622-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437622-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3-1437622-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437622-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1437622-0?
You can fill out our help required form which you can use to request a quote for 3-1437622-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.