Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437621-9 |
Prices starting from US$6.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.64
|
2,488
in stock
|
Buy Now | |
Rapid Electronics
from US$8.40
|
2,488
in stock
|
Buy Now | |
Chip One Stop
from US$6.59
|
2,488
in stock
|
Buy Now | |
Distrelec
from US$7.91
|
2,488
in stock
|
Buy Now | |
Future Electronics
from US$7.37
|
-
|
Buy Now | |
Avnet America
from US$6.58
|
-
|
Buy Now | |
Sager
from US$6.97
|
-
|
Buy Now |
Material | Aluminum 5056 |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Skirt | Without |
Spin Plate | Without |
Spinner | Without |
Shaft Size | .125in, 3.17mm |
Diameter | 12.7mm, .5in |
Indicator Location | Top |
Indicator Style | Line |
Product Type | Knob |
Knobs&dials Blk Al Knrld Ind Ln |Amp Te Connectivity 3-1437621-9 | Newark Electronics |
Knobs&Dials BLK AL KNRLD IND LN | Rapid Electronics |
TE Connectivity - AMP Knob KB500B1/8%3DKNOB KNURL BLK 1/8 I | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials BLK AL KNRLD IND LN | Sager |
Where can I find additional details, specifications and documents for a 3-1437621-9?
Additional datasheets, footprints and schematics for 3-1437621-9 are listed on our Part Details page. You can also find images and similar parts to 3-1437621-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437621-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437621-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437621-9 fall under?
The 3-1437621-9 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3-1437621-9 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437621-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437621-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437621-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1437621-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437621-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1437621-9?
You can fill out our help required form which you can use to request a quote for 3-1437621-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.