Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437603-8 |
Repeating Readout | Without |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Contact Base Material | Copper Alloy |
Contact Current Rating | .4VA |
Wheel Markings | 0-9 |
Mounting Type | Snap Detent |
Mounting Location | Front |
Product Type | Switch |
Code Type | 1-2-4-8 BCD |
Termination Type | Card Edge Tabs |
DPS9131AK=1-2-4-8 BCD COD | Heilind Electronics |
Switch Thumb-Pushwheel Wheel BCD 20VAC 20VDC PC Board Panel Mount | Avnet America |
Thumbwheel Switches & Pushwheel Switches BCD CODED 1-2-4-8 | Sager |
DIGITAL SW, BCD, PANEL MOUNT | Farnell |
Where can I find additional details, specifications and documents for a 3-1437603-8?
Additional datasheets, footprints and schematics for 3-1437603-8 are listed on our Part Details page. You can also find images and similar parts to 3-1437603-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437603-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437603-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437603-8 fall under?
The 3-1437603-8 is listed under Relays, Contactors & Switches > Switches > Pushwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437603-8 when available in the Pushwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437603-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437603-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437603-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for 3-1437603-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437603-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1437603-8?
You can fill out our help required form which you can use to request a quote for 3-1437603-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.