Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437597-6 |
Actuator Material | Brass |
---|---|
Key Changes | 25 Standard |
Actuator Travel | 90° |
Number of Positions | 2 |
Operating Function | Position 1 On, Position 2 Off |
Panel Cutout Size | 19.3 x 17.7mm, .76 x .64in |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 5A, 15A |
Contact Finish | Silver |
Contact Timing | Non-Shorting |
Terminals/Fixed Contact Type | Screw/Solder |
Contact Resistance | 50mΩ |
Voltage Rating | 115VAC, 24VDC |
Dielectric Strength | 1000VAC |
Cylinder Material | Zinc Alloy |
Remove Key | Position 2 |
Mounting Type | Panel |
Lock Body | Zinc Alloy |
Comment | All keylocks are supplied with 2 brass keys on a ring. |
Life Expectancy | 20000Cycles |
Soldering Type | Hand |
Frame Material | Polished Chrome |
Switch Type | Key Lock |
Illuminated | No |
Product Type | Switch |
Oil-Tight | No |
Operating Temperature (Max) | 85°C |
Keylock Switches SPST 2POS ON-OFF KEYLOCK SWITCH | Rapid Electronics |
TE Connectivity - AMP Keylock Switch SPST 90° 2POS ON-OFF | Distrelec |
Switch Key Lock ON OFF SPST 90° Flat Key 15A 115VAC 24VDC Screw Panel Mount/Screw Mount | Avnet America |
Swk121F315=Sw Key Lock Key F-3 |Amp Te Connectivity 3-1437597-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1437597-6?
Additional datasheets, footprints and schematics for 3-1437597-6 are listed on our Part Details page. You can also find images and similar parts to 3-1437597-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437597-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437597-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437597-6 fall under?
The 3-1437597-6 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437597-6 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437597-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437597-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437597-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 3-1437597-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437597-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1437597-6?
You can fill out our help required form which you can use to request a quote for 3-1437597-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.