Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437597-4 |
Prices starting from US$9.64
Configuration (Pole-Throw) | Single Pole - Single Throw |
---|---|
Process Sealed | No |
Screw & Hole Thread Size | 3/4 – 24 UNS-2A |
Product Type | Spare Key |
Accessory Type | Key Lock |
Termination Type | Screw Type |
Keylock Switches SPARE KEY FOR SKT13 | Rapid Electronics |
TE Connectivity SK1323AEL01 SPARE KEY FOR SKF Keylock Sw | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Access Key Lock Switch Key | Avnet America |
Sk1323Ael01=Spare Key For Skf |Amp Te Connectivity 3-1437597-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1437597-4?
Additional datasheets, footprints and schematics for 3-1437597-4 are listed on our Part Details page. You can also find images and similar parts to 3-1437597-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437597-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437597-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437597-4 fall under?
The 3-1437597-4 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 3-1437597-4 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437597-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437597-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437597-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 3-1437597-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437597-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1437597-4?
You can fill out our help required form which you can use to request a quote for 3-1437597-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.