Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437581-1 |
Actuator Color | White |
---|---|
Actuator Material | Nylon |
Number of Actuators | Single |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Number of Positions | 2 |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Actuator Length | .1098in, 2.79mm |
Width | 7.37mm, .2902in |
PCB Tail Length | .16in, 4.06mm |
Length | 1in, 25.4mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Threaded Case | Without |
Terminal Configuration | Standard |
Product Type | Switch |
Actuator Style | Extended, Top |
Grade | Telecom |
Switch Type | Slide |
Switch Style | Auto-Insertable |
Termination Type | PC |
TE Connectivity ASE62 6PDT AUTO-SLIDE Slide Switch 6PDT | Distrelec |
Ase62=6Pdt Auto-Slide |Amp Te Connectivity 3-1437581-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1437581-1?
Additional datasheets, footprints and schematics for 3-1437581-1 are listed on our Part Details page. You can also find images and similar parts to 3-1437581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437581-1 fall under?
The 3-1437581-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437581-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437581-1 have stock available?
Authorised distributors including Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 3-1437581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437581-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1437581-1?
You can fill out our help required form which you can use to request a quote for 3-1437581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.