Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437580-8 |
Actuator Travel | .79in, 2mm |
---|---|
Actuator Material | Polyester |
Actuator Color | Black |
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Four Throw |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Width | 9.35mm, .3681in |
Length | .9449in, 24mm |
PCB Tail Length | 3.51mm, .136in |
Actuator Length | 9.02mm, .355in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tray |
Actuator Style | Extended, Top |
Switch Type | Slide |
Threaded Case | Without |
Grade | Instrumentation |
Product Type | Switch |
Terminal Configuration | Standard |
Termination Type | PC |
Copper Alloy Gold Plated SP4T 4 Position Through Hole Extended Slide Switch | Future Electronics |
Switch Slide SP4T Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Slide Switches SP4T 20VAC/VDC 0.4W EXTEND SIDE SLIDE SW | Sager |
Where can I find additional details, specifications and documents for a 3-1437580-8?
Additional datasheets, footprints and schematics for 3-1437580-8 are listed on our Part Details page. You can also find images and similar parts to 3-1437580-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437580-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437580-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437580-8 fall under?
The 3-1437580-8 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437580-8 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437580-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437580-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437580-8 have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for 3-1437580-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437580-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1437580-8?
You can fill out our help required form which you can use to request a quote for 3-1437580-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.