Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437571-4 |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
---|---|
Actuator Material | Polyamide |
Actuator Color | Red |
Actuator Profile | Extended |
Case Material | Polyester |
Ganged | No |
Operating Function | Momentary |
Tactile | No |
Support Bracket | Without |
Number of Actuators | Single |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Button Width | .1in, 2.54mm |
Actuator Length | 3.85mm, .152in |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Bulk |
Actuator Style | Round |
Product Type | Switch |
Illuminated | No |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Temperature Rating | High |
Switch Push Button SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Pushbutton Switches SWITCH PB SPDT MOM RND RED | Sager |
Where can I find additional details, specifications and documents for a 3-1437571-4?
Additional datasheets, footprints and schematics for 3-1437571-4 are listed on our Part Details page. You can also find images and similar parts to 3-1437571-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437571-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437571-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437571-4 fall under?
The 3-1437571-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437571-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437571-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437571-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437571-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1437571-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437571-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1437571-4?
You can fill out our help required form which you can use to request a quote for 3-1437571-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.