Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437567-3 |
Prices starting from US$10.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.51
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$19.03
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$19.43
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$19.00
|
96
in stock
|
Buy Now | |
Avnet America
from US$12.50
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
Actuator Profile | Extended |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Thermoset |
Ganged | No |
Tactile | No |
Configuration (Pole-Throw) | Double Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Operating Function | Momentary |
Support Bracket | Without |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Base Material | Silver Clad Copper |
Actuator Length | .55in, 13.97mm |
Bushing Length | .28in, 7.11mm |
Voltage Rating | 250VAC, 28VDC, 125VAC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | Order cap model C22 or C23. |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Actuator Style | Cap - Order Separately |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Pushbutton Switches Dpdt Mom Panel Mt |Amp Te Connectivity 3-1437567-3 | Newark Electronics |
Pushbutton Switches DPDT MOM PANEL MT | Rapid Electronics |
TE Connectivity - AMP Pushbutton MPA206R%3DSW P/B MOM DPDT | Distrelec |
Switch Push Button ON OFF DPDT Round Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437567-3?
Additional datasheets, footprints and schematics for 3-1437567-3 are listed on our Part Details page. You can also find images and similar parts to 3-1437567-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437567-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437567-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437567-3 fall under?
The 3-1437567-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437567-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437567-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437567-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437567-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1437567-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437567-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1437567-3?
You can fill out our help required form which you can use to request a quote for 3-1437567-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.