Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437565-1 |
Actuator Color | Black |
---|---|
Actuator Material | Polyacetal Resin |
Cover Material | Steel |
Actuator Force | 5.648oz, 160g |
Body Style | Vertical Dual Two Story |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Material | Polyamide |
Case Color | Black |
ESD Grounding Terminal | Without |
Number of Actuators | 2 |
Tactile Feel | With |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Snap Action | Without |
Ganged | With |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Button Width | .138in, 3.5mm |
Actuator Length | .152in, 3.85mm |
Switch Height | .89in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position., Pins 1 and 4 are designated for the top switch - Pins 2 and 3 are designated for the bottom switch. |
Packaging Method | Loose Piece |
Product Type | Switch |
Leg Style | Kinked |
Illuminated | No |
Actuator Style | Round |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.568N | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.568N Thru-Hole Loose Piece | Avnet America |
Tactile Switches Vertical 2-story 2 Switches | Sager |
Where can I find additional details, specifications and documents for a 3-1437565-1?
Additional datasheets, footprints and schematics for 3-1437565-1 are listed on our Part Details page. You can also find images and similar parts to 3-1437565-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437565-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437565-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437565-1 fall under?
The 3-1437565-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437565-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437565-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437565-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437565-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 3-1437565-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437565-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1437565-1?
You can fill out our help required form which you can use to request a quote for 3-1437565-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.