Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1437561-8,
TT11DG-RA-1 |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$7.54
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$7.87
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$7.11
|
53
in stock
|
Buy Now | |
Distrelec
from US$6.54
|
53
in stock
|
Buy Now | |
Farnell
from US$15.57
|
45
in stock
|
Buy Now | |
Future Electronics
from US$6.82
|
-
|
Buy Now | |
Avnet America
from US$5.39
|
-
|
Buy Now | |
RS Americas
from US$7.02
|
-
|
Buy Now | |
Sager
from US$5.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Unthreaded |
Actuator Finish | Gold |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On None On |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Gold |
Toggle Length | .221in, 5.61mm |
Dielectric Strength | 1000VAC |
UL/CSA Current Rating (125V) | 3A |
Voltage Rating | 20 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Comment | Each switch is provided with a disposable boot used only during cleaning operation. |
Sealed | Yes |
Toggle Style | Baton Short |
Toggle Actuation | Horizontal |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Right Angle |
Toggle Switches Spdt On-None-On R/A |Amp Te Connectivity 3-1437561-8 | Newark Electronics |
Toggle Switches SPDT ON-NONE-ON R/A | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched | Distrelec |
TOGGLE SWITCHES | Farnell |
SPDT (On On) 0.4 Amp 5.61 mm Round Actuator Through Hole Toggle Switch | Future Electronics |
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket | Avnet America |
Toggle Switches, Single Pole - Double Throw, Gold, Baton Short, On None On, .4A | TE Connectivity 3-1437561-8 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437561-8?
Additional datasheets, footprints and schematics for 3-1437561-8 are listed on our Part Details page. You can also find images and similar parts to 3-1437561-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437561-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437561-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437561-8 fall under?
The 3-1437561-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437561-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437561-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437561-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437561-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1437561-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437561-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1437561-8?
You can fill out our help required form which you can use to request a quote for 3-1437561-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.