3-1437561-3

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1437561-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1437561-3
Series Information for 3-1437561-3 - TE Connectivity
  • Status: Active
  • Aliases: 3-1437561-3
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TT11DGPC7T1/4=SW W/FLAT TOGGLE

Specifications

Actuator Finish:
Gold
Seal Type:
Terminal Seal (Epoxy)
Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Operating Function:
On None On
Configuration (Pole-Throw):
Single Pole - Double Throw
Switch Contact Plating Material:
Gold over Nickel
Contact Base Material:
Gold
Toggle Length:
.457in, 11.61mm
Dielectric Strength:
1000VAC
UL/CSA Current Rating (125V):
3A
Voltage Rating:
20 VDC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Comment:
Each switch is provided with a disposable boot used only during cleaning operation.
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Flat
Sealed:
Yes
Toggle Actuation:
Vertical
Termination Type:
Vertical, Printed Circuit

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet Europe
Switch Toggle ON None ON SPDT Flat Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads