Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437559-7 |
Color | Green |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Seal Type | Terminal Seal (Insert Molded) |
Actuator Finish | Chrome |
Operating Function | On None On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | 6A |
Switch Contact Plating Material | Gold Flash over Silver |
Toggle Length | .65in, 16.51mm |
Contact Resistance | 10mΩ |
Voltage Rating | 28 VDC |
UL/CSA Current Rating (125V) | 3A |
UL/CSA Current Rating (250V) | 3A |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Toggle Style | Locking |
Sealed | Yes |
Product Type | Switch |
Termination Type | Wire Lugs, Vertical |
Toggle Switches DPDT ON-NON-ON LCK LUG TOGGLE SWITCH | Sager |
TE Connectivity - AMP Toggle Switch DPDT On-on Latched 3A | Distrelec |
Switch Toggle ON None ON DPDT Locking Lever Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Toggle Sw Dpdt On-Non-On Lck Lug Toggle Switch |Amp Te Connectivity 3-1437559-7 | Newark Electronics |
TOGGLE SWITCHES | Farnell |
Where can I find additional details, specifications and documents for a 3-1437559-7?
Additional datasheets, footprints and schematics for 3-1437559-7 are listed on our Part Details page. You can also find images and similar parts to 3-1437559-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437559-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437559-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437559-7 fall under?
The 3-1437559-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437559-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437559-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437559-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437559-7 have stock available?
Authorised distributors including Sager, Distrelec, Powell Electronics, Avnet America and Newark Electronics have stock available or on a lead time for 3-1437559-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437559-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1437559-7?
You can fill out our help required form which you can use to request a quote for 3-1437559-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.