3-1437559-1

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1437559-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1437559-1
Series Information for 3-1437559-1 - TE Connectivity
  • Status: Active
  • Aliases: 3-1437559-1
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTG406N=(MSTG) SW TOG MUSTANG

Specifications

Bushing Thread Size:
15/32-32
Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Actuator Finish:
Chrome
Bushing Style:
Threaded
Operating Function:
On None On
Configuration (Pole-Throw):
Four Pole - Double Throw
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Gold Flash over Silver
Contact Current Rating:
6A
Toggle Length:
.452in, 11.48mm
Insulation Resistance:
1000MΩ
UL/CSA Current Rating (250V):
3A
Contact Resistance:
10mΩ
Dielectric Strength:
1500VAC
Voltage Rating:
125 VAC
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Short
Toggle Actuation:
Vertical
Termination Type:
Vertical, Wire Lugs

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MTG406N=(MSTG) SW TOG MUSTANG
Avnet America
Switch Toggle ON None ON 4PDT Short Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads
Avnet Europe
Switch Toggle ON None ON 4PDT Short Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads