3-1437558-9

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1437558-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1437558-9
Series Information for 3-1437558-9 - TE Connectivity
  • Status: Active
  • Aliases: 3-1437558-9
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTA306F=(MSTA) SW TOG 3PDT

Specifications

Bushing Thread Size:
1/4-40
Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Actuator Finish:
Chrome
Bushing Style:
Threaded
Operating Function:
On None (On)
Configuration (Pole-Throw):
Three Pole - Double Throw
Switch Contact Plating Material:
Gold Flash over Silver
Contact Base Material:
Copper Alloy
Contact Current Rating:
6A
Toggle Length:
.413in, 10.49mm
UL/CSA Current Rating (125V):
6A
UL/CSA Current Rating (250V):
3A
Contact Resistance:
10mΩ
Dielectric Strength:
1500VAC
Voltage Rating:
125 VAC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Long
Toggle Actuation:
Vertical
Termination Type:
Vertical, Wire Lugs

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTA306F=(MSTA) SW TOG 3PDT
Avnet America
Switch Toggle ON None (ON) 3PDT Long Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads
Avnet Europe
Switch Toggle ON None (ON) 3PDT Long Baton Toggle Solder Lug 6A 125VAC 28VDC Panel Mount