Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437558-5 |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.45
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$39.21
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$30.95
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$26.70
|
87
in stock
|
Buy Now | |
Avnet America
from US$18.50
|
-
|
Buy Now | |
Sager
from US$16.80
|
-
|
Buy Now | |
Farnell
from US$56.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Chrome |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Color | Green |
Seal Type | Terminal Seal (Insert Molded) |
Operating Function | On None On |
Configuration (Pole-Throw) | Three Pole - Double Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | 6A |
Switch Contact Plating Material | Gold Flash over Silver |
Toggle Length | .413in, 10.49mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
UL/CSA Current Rating (125V) | 6A |
UL/CSA Current Rating (250V) | 3A |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Vertical, Wire Lugs |
Toggle Switches 3Pdt On-None-On Wire |Amp Te Connectivity 3-1437558-5 | Newark Electronics |
Toggle Switches 3PDT ON-NONE-ON WIRE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch 3PDT On-on Latched 6A | Distrelec |
Switch Toggle ON None ON 3PDT Long Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437558-5?
Additional datasheets, footprints and schematics for 3-1437558-5 are listed on our Part Details page. You can also find images and similar parts to 3-1437558-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437558-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437558-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437558-5 fall under?
The 3-1437558-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437558-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437558-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437558-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437558-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1437558-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437558-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1437558-5?
You can fill out our help required form which you can use to request a quote for 3-1437558-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.