Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 510-AG91D07-ESL |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Sleeve Material | Brass |
Sleeve Plating Material | Tin-Lead |
Number of Rows | 1 |
Number of Positions | 7 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 10µin |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Socket Type | SIP |
Contact Fabrication | Stamped & Formed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 68 |
Product Type | Socket |
Breakaway Header | Yes |
Leg Style | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn SIP Socket SKT 7 POS Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1437535-2?
Additional datasheets, footprints and schematics for 3-1437535-2 are listed on our Part Details page. You can also find images and similar parts to 3-1437535-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437535-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437535-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437535-2 fall under?
The 3-1437535-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > SIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437535-2 when available in the SIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437535-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437535-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437535-2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 3-1437535-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437535-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1437535-2?
You can fill out our help required form which you can use to request a quote for 3-1437535-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.