Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437514-6 |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Contact Spring Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data)/Power |
Hole Size (Recommended) | 1.15mm, .0453in |
Socket Length | 2.39mm, .094in |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Mating Pin Diameter Range | .406 – .533mm, .016 – .021in |
Circuit Application | Signal |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sleeve Style | Open Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets HOLTITE REEL AS | Rapid Electronics |
TE Connectivity - AMP Pin Socket 322-HCS5P3-100%3DHOLTITE | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
322-Hcs5P3-100=Holtite Reel As |Amp Te Connectivity 3-1437514-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1437514-6?
Additional datasheets, footprints and schematics for 3-1437514-6 are listed on our Part Details page. You can also find images and similar parts to 3-1437514-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437514-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437514-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437514-6 fall under?
The 3-1437514-6 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437514-6 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437514-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437514-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437514-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-1437514-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437514-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1437514-6?
You can fill out our help required form which you can use to request a quote for 3-1437514-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.